2 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.8x1.4)
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.8x1.4)
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.8x1.4)
3.3-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection 10-UQFN -40 to 85 Product overview: TMUX154ERSWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX154ERSWR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.8x1.4)
IC SWITCH SPDT DUAL 10UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-48348-6-ND | 747-TMUX154ERSWR | TMUX154ERSWR | TMUX154ERSWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 3 to 4.3 volts | |||
| Ron | 10 ohms | 10 ohms | 0.3500 ohms | |
| Bandwidth | 900 MHz | 900 MHz | 900 MHz | |
| tON | 30 ns |