The SN74LVC1G66 is a single bilateral analog switch designed for 1.65V to 5.5V operation, supporting bidirectional analog and digital signal transmission with a typical on-state resistance of 5.5Ω at 4.5V. It is available in the SOT-5X3 (DRL) package measuring 1.60mm × 1.60mm, with an operating temperature range of -40°C to 85°C. The device features latch-up performance exceeding 100mA per JESD78, Class II, and ESD protection exceeding 2000V human-body model, 200V machine model, and 1000V charged-device model. It is suited for applications such as audio and video signal routing, portable computing, and signal multiplexing in conversion systems.
Single Analog Switch 5-SOT -40 to 85
5-V, 1:1 (SPST), 1-channel analog switch 5-SOT-5X3 -40 to 85 Product overview: SN74LVC1G66DRLRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DRLRG
1 Circuit IC Switch 1:1 10Ohm SOT-5
1 Circuit IC Switch 1:1 10Ohm SOT-5
IC ANLOG SWITCH SGL BILAT SOT-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC1G66DRLRG4 | 747-SN74LVC1G66DRLRG4 | SN74LVC1G66DRLRG4-ND | SN74LVC1G66DRLRG4 | SN74LVC1G66DRLRG4 |
| Product Name | SN74LVC1G66 Single Analog Switch | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Propagation Delay | 0.6000 to 2 ns | ||||
| Min Operating Current | 0.0100 mA | 1.00E-3 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |