STMicroelectronics, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3682QTR STG3682QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031184-STG3682QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 5pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.2 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 15ns, 13ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031184-STG3682QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 5pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.2 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 15ns, 13ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3682QTR - 031184-STG3682QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3682QTR
031184-STG3682QTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3682QTR 031184-STG3682QTR
Manufacturer: STMicroelectronics Win Source Part Number: 031184-STG3682QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 5pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.2 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 15ns, 13ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031184-STG3682QTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Charge Injection: 5pC
Crosstalk: -78dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5.2 Ohm
Case / Package: 10-QFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 15ns, 13ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 800MHz 4.3V QFN Analog Switch and Multiplexer IC
747-STG3682QTR
Dual 800MHz 4.3V QFN Analog Switch and Multiplexer IC 747-STG3682QTR
800MHz Dual SPDT Switch, 480Mbps, QFN, 1.65-4.3V Product overview: STG3682QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800MHz, 4.3V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 800MHz, 4.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3682QTR can be used for catalog matching and distributor lookup.

800MHz Dual SPDT Switch, 480Mbps, QFN, 1.65-4.3V Product overview: STG3682QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800MHz, 4.3V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 800MHz, 4.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3682QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-5967-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-5967-6-ND
Analog Switches, Multiplexers, Demultiplexers 497-5967-6-ND
2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-5967-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-5967-1-ND
Analog Switches, Multiplexers, Demultiplexers 497-5967-1-ND
2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-5967-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-5967-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-5967-2-ND
2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG3682QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG3682QTR
Analog Switches, Multiplexers, Demultiplexers STG3682QTR
2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4)

Buy Now Datasheet
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG3682QTR
Interface - Analog Switches, Multiplexers, Demultiplexers STG3682QTR
IC SWITCH DUAL SPDT 10QFN

IC SWITCH DUAL SPDT 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 031184-STG3682QTR 747-STG3682QTR 497-5967-6-ND STG3682QTR STG3682QTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3682QTR Dual 800MHz 4.3V QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Bandwidth 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-QFN (1.8x1.4) Tape and Reel 10-UFQFN 10-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898300P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW/G40J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details