Texas Instruments TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017RSVR

Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-UQFN -40 to 85
Request a Quote Datasheet
Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer - TS3A5017RSVR - Texas Instruments
Dallas, TX, United States
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer
TS3A5017RSVR
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017RSVR
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-UQFN -40 to 85

14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer 16-UQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017RSVR - 1274313-TS3A5017RSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017RSVR
1274313-TS3A5017RSVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017RSVR 1274313-TS3A5017RSVR
Manufacturer: Texas Instruments Win Source Part Number: 1274313-TS3A5017RSVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Number of Circuits: 2 Operating Supply Voltage: 2.3 V ~ 3.6 V Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Family Name: TS3A5017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-UQFN (2.6x1.8) On-State Resistance (Maximum): 12 Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TS3A5017DBR; TS3A5017DG4; TS3A5017DRE4; Introduction Date: November 01, 2007 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274313-TS3A5017RSVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN
Number of Circuits: 2
Operating Supply Voltage: 2.3 V ~ 3.6 V
Switch Circuit: SP4T
-3db Bandwidth: 165MHz
Charge Injection: 5pC
Crosstalk: -49dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF
Family Name: TS3A5017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-UQFN (2.6x1.8)
On-State Resistance (Maximum): 12 Ohm
Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TS3A5017DBR; TS3A5017DG4; TS3A5017DRE4;
Introduction Date: November 01, 2007
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24683-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24683-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-24683-2-ND
2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24683-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24683-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-24683-6-ND
2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24683-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24683-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-24683-1-ND
2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

Buy Now Datasheet
Singapore, Singapore
165MHz 3.3V Analog Switch and Multiplexer IC
747-TS3A5017RSVR
165MHz 3.3V Analog Switch and Multiplexer IC 747-TS3A5017RSVR
2-Ch 4:1 Analog Mux, 165MHz BW, 3.3V, SMT, 16-UQFN Product overview: TS3A5017RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 165MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017RSVR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux, 165MHz BW, 3.3V, SMT, 16-UQFN Product overview: TS3A5017RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 165MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017RSVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5017RSVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5017RSVR
IC SWITCH DUAL SP4T 16UQFN

IC SWITCH DUAL SP4T 16UQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5017RSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5017RSVR
Analog Switches, Multiplexers, Demultiplexers TS3A5017RSVR
2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5017RSVR 1274313-TS3A5017RSVR 296-24683-2-ND 747-TS3A5017RSVR TS3A5017RSVR TS3A5017RSVR
Product Name TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017RSVR Analog Switches, Multiplexers, Demultiplexers 165MHz 3.3V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SP4T 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 11 ohms 12 ohms 1 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-54F253DM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Bulk
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512 - 240450-CD4512 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers