Texas Instruments TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls TS3A44159RGTR

Description
0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip lexer with Two Controls 16-QFN -40 to 85
Request a Quote Datasheet
Description
0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip lexer with Two Controls 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls - TS3A44159RGTR - Texas Instruments
Dallas, TX, United States
TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls
TS3A44159RGTR
TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls TS3A44159RGTR
0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip lexer with Two Controls 16-QFN -40 to 85

0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls 16-QFN -40 to 85

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8255387P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8255387P
Multiplexer & Demultiplexer ICs 8255387P
0.45 Ohm Quad SPDT Analog Switch VQFN16

0.45 Ohm Quad SPDT Analog Switch VQFN16

Supplier's Site
Multiplexer & Demultiplexer ICs - 8255387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8255387
Multiplexer & Demultiplexer ICs 8255387
0.45 Ohm Quad SPDT Analog Switch VQFN16

0.45 Ohm Quad SPDT Analog Switch VQFN16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1628841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1628841
Multiplexer & Demultiplexer ICs 1628841
0.45 Ohm Quad SPDT Analog Switch VQFN16

0.45 Ohm Quad SPDT Analog Switch VQFN16

Supplier's Site
Singapore, Singapore
35MHz VQFN Analog Switch and Multiplexer IC
747-TS3A44159RGTR
35MHz VQFN Analog Switch and Multiplexer IC 747-TS3A44159RGTR
4-Ch 2:1 Analog Switch, 35MHz BW, 0.4Ω Ron, VQFN Product overview: TS3A44159RGTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A44159RGTR can be used for catalog matching and distributor lookup.

4-Ch 2:1 Analog Switch, 35MHz BW, 0.4Ω Ron, VQFN Product overview: TS3A44159RGTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A44159RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RGTR - 035063-TS3A44159RGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RGTR
035063-TS3A44159RGTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RGTR 035063-TS3A44159RGTR
Manufacturer: Texas Instruments Win Source Part Number: 035063-TS3A44159RGTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 35MHz Charge Injection: 139pC Crosstalk: -73dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: TS3A44159 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 23ns, 32ns Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): TS3A44159PWR; TS3A44159PWRG4; TS3A44159RSVR; TS3A44159RSVRG4; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035063-TS3A44159RGTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Charge Injection: 139pC
Crosstalk: -73dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS3A44159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 23ns, 32ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): TS3A44159PWR; TS3A44159PWRG4; TS3A44159RSVR; TS3A44159RSVRG4;
Introduction Date: September 19, 2006
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21916-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21916-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21916-2-ND
4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21916-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21916-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21916-6-ND
4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21916-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21916-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21916-1-ND
4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A44159RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A44159RGTR
Analog Switches, Multiplexers, Demultiplexers TS3A44159RGTR
4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RGTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A44159RGTR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A44159RGTR
IC SWITCH QUAD SPDT 16VQFN

IC SWITCH QUAD SPDT 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A44159RGTR 8255387P 8255387 747-TS3A44159RGTR 035063-TS3A44159RGTR 296-21916-2-ND TS3A44159RGTR TS3A44159RGTR
Product Name TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 35MHz VQFN Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RGTR Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4 X SPDT Quad SPDT Quad SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.3000 ohms 0.4500 ohms 0.4500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRQ1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
7 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers