2 Circuit IC Switch 4:1 5.2Ohm 16-QFN (2.6x1.8)
Low Voltage Dual SP4T Switch with Break-Before-Make Feat. Product overview: STG3482QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3482QTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 103099-STG3482QTR
Category: Integrated Circuits(ICs)
Family: Interface - Analog Switches, Multiplexers, Demultiplexers
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Manufacturer Device Package: 16-QFN (2.6x1.8)
Number of Circuits: 2
Switch Circuit: SP4T
On-State Resistance (Max): 5.2 Ohm
-3db Bandwidth: 300MHz
Charge Injection: 11pC
Current - Leakage (IS(off)) (Max): 20nA
Crosstalk: -77dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Voltage - Supply, Single (V+): 1.65 V ~ 4.3 V
Switch Time (Ton, Toff) (Max): 18ns, 15ns
Channel Capacitance (CS(off), CD(off)): 1.5pF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC SWITCH DUAL SP4T 16QFN
2 Circuit IC Switch 4:1 5.2Ohm 16-QFN (2.6x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-STG3482QTR-ND | 747-STG3482QTR | 103099-STG3482QTR | STG3482QTR | STG3482QTR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Integrated Circuits(ICs) | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | |||
| Ron | 5.2 ohms | 0.3000 ohms | 5.2 ohms | ||
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz |
| tON | 18 ns |