Quadruple bilateral analog switch designed for 1.65V to 5.5V operation, available in a 14-pin TSSOP package measuring 5mm × 6.4mm, with an operating temperature range of -40°C to 125°C. Each switch supports bidirectional analog and digital signals up to 5.5V peak, with individual enable controls and low crosstalk. ESD protection exceeds 2000V HBM, 200V MM, and 750V CDM.
Quadruple Bilateral Analog Switch 14-TSSOP -40 to 85
4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 030256-SN74LV4066APW
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 12ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 5.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
4-Ch SPST Analog Switch, 5.5V, 50MHz, 75R, TSSOP Product overview: SN74LV4066APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 50MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066APWR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
IC SWITCH QUAD 1X1 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4066APWR | 296-3836-1-ND | 030256-SN74LV4066APWR | 747-SN74LV4066APWR | SN74LV4066APWR | SN74LV4066APWR |
| Product Name | SN74LV4066A Quadruple Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066APWR | 5.5V 50MHz TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 21 ohms | 75 ohms | 75 ohms | 2 ohms | ||
| Min Operating Current | 0.0200 mA | 0.0200 mA |