Toshiba Electronics (UK) Ltd Analog Switch and Multiplexer IC TC7MBL3245CFT(EL)

Description
IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: TC7MBL3245CFT(EL) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MBL3245CFT(EL ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: TC7MBL3245CFT(EL) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MBL3245CFT(EL ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-TC7MBL3245CFT(EL)
Analog Switch and Multiplexer IC 743-TC7MBL3245CFT(EL)
IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: TC7MBL3245CFT(EL) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MBL3245CFT(EL ) can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: TC7MBL3245CFT(EL) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MBL3245CFT(EL) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL)CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
TC7MBL3245CFT(EL)CT-ND
Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)CT-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL)TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
TC7MBL3245CFT(EL)TR-ND
Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)TR-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL)DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
TC7MBL3245CFT(EL)DKR-ND
Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)DKR-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL) - 936209-TC7MBL3245CFT(EL) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL)
936209-TC7MBL3245CFT(EL)
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL) 936209-TC7MBL3245CFT(EL)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936209-TC7MBL3245CFT (EL) Series: TC7MB Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC7MBL3245 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7MBL3245CFT(EL)TR, TC7MBL3245CFT(EL,M, TC7MBL3245CFT(ELMTR- ND, TC7MBL3245CFT(ELMDKR -ND, TC7MBL3245CFT(ELMTR, TC7MBL3245CFT(ELMCT- ND, TC7MBL3245CFT(EL)CT, TC7MBL3245CFT(ELMCT, TC7MBL3245CFT(ELMDKR , TC7MBL3245CFT(EL)DKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936209-TC7MBL3245CFT(EL)
Series: TC7MB
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7MBL3245
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7MBL3245CFT(EL)TR, TC7MBL3245CFT(EL,M, TC7MBL3245CFT(ELMTR-ND, TC7MBL3245CFT(ELMDKR-ND, TC7MBL3245CFT(ELMTR, TC7MBL3245CFT(ELMCT-ND, TC7MBL3245CFT(EL)CT, TC7MBL3245CFT(ELMCT, TC7MBL3245CFT(ELMDKR, TC7MBL3245CFT(EL)DKR

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL) - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7MBL3245CFT(EL)
Logic - Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-TC7MBL3245CFT(EL) TC7MBL3245CFT(EL)CT-ND 936209-TC7MBL3245CFT(EL) TC7MBL3245CFT(EL)
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL) Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 volts
Min Operating Current 0.0100 mA
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data