Dual 4-to-1 Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 195Ohm 16-SOIC
5-V, 4:1, 2-channel analog multiplexer with injection-current effect control 16-SOIC -40 to 85 Product overview: SN74HC4852DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852DRG4 can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 195Ohm 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4852DRG4 | SN74HC4852DRG4-ND | 747-SN74HC4852DRG4 | SN74HC4852DRG4 | SN74HC4852DRG4 |
| Product Name | SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control | Analog Switches, Multiplexers, Demultiplexers | Dual SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 500 ohms | 195 ohms | 3 ohms | 195 ohms |