ANALOG SWITCH SPDT (SINGLEPOLE D
ANALOG SWITCH SPDT (SINGLEPOLE D
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 5503-TPW4157-CRCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.65 to 5.5 volts |
| Ron | 1.15 ohms |
| Bandwidth | 100 MHz |
| tON | 40 ns |