Texas Instruments TS3A24159 0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer TS3A24159DRCR

Description
0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip lexer 10-VSON -40 to 85
Request a Quote Datasheet
Description
0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip lexer 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A24159 0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer - TS3A24159DRCR - Texas Instruments
Dallas, TX, United States
TS3A24159 0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer
TS3A24159DRCR
TS3A24159 0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer TS3A24159DRCR
0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip lexer 10-VSON -40 to 85

0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer 10-VSON -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21914-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21914-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21914-6-ND
2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21914-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21914-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21914-1-ND
2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21914-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21914-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21914-2-ND
2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DRCR - 081807-TS3A24159DRCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DRCR
081807-TS3A24159DRCR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DRCR 081807-TS3A24159DRCR
Manufacturer: Texas Instruments Win Source Part Number: 081807-TS3A24159DRCR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 23MHz Charge Injection: 9pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm Case / Package: 10-VSON (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 35ns, 25ns Channel Capacitance(CS off, CD off): 90pF Max Leakage Current (IS off): 10nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081807-TS3A24159DRCR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 23MHz
Charge Injection: 9pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm
Case / Package: 10-VSON (3x3)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 35ns, 25ns
Channel Capacitance(CS off, CD off): 90pF
Max Leakage Current (IS off): 10nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V Analog Switch and Multiplexer IC
747-TS3A24159DRCR
3.6V Analog Switch and Multiplexer IC 747-TS3A24159DRCR
2:1 SPDT Analog Switch, 2-Ch, 0.3Ω, 1.65-3.6V, VSON Product overview: TS3A24159DRCR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A24159DRCR can be used for catalog matching and distributor lookup.

2:1 SPDT Analog Switch, 2-Ch, 0.3Ω, 1.65-3.6V, VSON Product overview: TS3A24159DRCR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A24159DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DRCR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A24159DRCR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A24159DRCR
IC SWITCH DUAL SPDT 10SON

IC SWITCH DUAL SPDT 10SON

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A24159DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A24159DRCR
Analog Switches, Multiplexers, Demultiplexers TS3A24159DRCR
2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A24159DRCR 296-21914-6-ND 081807-TS3A24159DRCR 747-TS3A24159DRCR TS3A24159DRCR TS3A24159DRCR
Product Name TS3A24159 0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159DRCR 3.6V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Ron 0.2600 ohms 0.3000 ohms 0.0100 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers