2-CHANNEL, SGL ENDED MULTIPLEXER, BGA8, DSBGA-8 Product overview: SN74LVC2G53YEPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53YEPR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 13Ohm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 2:1 13Ohm 8-DSBGA (1.9x0.9)
IC SWITCH SPDT 8DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-SN74LVC2G53YEPR | SN74LVC2G53YEPR-ND | SN74LVC2G53YEPR | SN74LVC2G53YEPR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 8-XFBGA, DSBGA | 8-XFBGA, DSBGA | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts |