5-V, 2:1 (SPDT), 4-channel analog switch with powered-off protection & 1.8-V input logic 16-UQFN -40 to 125 Product overview: TMUX1574RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1574RSVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 852351-TMUX1574RSVR
Features: 4 Circuit IC Switch
Package: Reel - TR
Family Name: TMUX1574
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53445-6, 296-53445-1, 296-53445-2
4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
IC SWITCH SPDT QUAD 16UQFN
4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1574RSVR | 852351-TMUX1574RSVR | 296-53445-2-ND | TMUX1574RSVR | TMUX1574RSVR |
| Product Name | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1574RSVR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 2x1 | ||||
| Ron | 4.5 ohms | 0.0700 ohms | 4.5 ohms | ||
| Bandwidth | 2000 MHz | 2000 MHz | 2000 MHz | ||
| tON | 35000 ns |