1-Ch Precision Analog Switch, 16.5V, 8-SOT-23, Automotive Product overview: TMUX6119DCNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 16.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX6119DCNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 847796-TMUX6119DCNR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: TMUX6119
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53446-6, 296-53446-1, 296-53446-2
1 Circuit IC Switch 2:1 165Ohm SOT-23-8
1 Circuit IC Switch 2:1 165Ohm SOT-23-8
1 Circuit IC Switch 2:1 165Ohm SOT-23-8
1 Circuit IC Switch 2:1 165Ohm SOT-23-8
IC SWITCH SPDT SINGLE SOT23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX6119DCNR | 847796-TMUX6119DCNR | 296-53446-6-ND | TMUX6119DCNR | TMUX6119DCNR |
| Product Name | Automotive 16.5V SOT-23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6119DCNR | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 to ? volts | 5 to 16.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 2x1 | ||||
| Ron | 165 ohms | 165 ohms | 0.0024 ohms | ||
| Bandwidth | 700 MHz | 700 MHz | 700 MHz |