Texas Instruments High-Performance Analog 5.5V TSSOP Analog Switch and Multiplexer IC TCA9548APWR

Description
I2C Bus Switch, 1:8 Multiplexer, TSSOP, 1.65-5.5V Product overview: TCA9548APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I2C Bus Switch, 1:8 Multiplexer, TSSOP, 1.65-5.5V Product overview: TCA9548APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V TSSOP Analog Switch and Multiplexer IC
743-TCA9548APWR
5.5V TSSOP Analog Switch and Multiplexer IC 743-TCA9548APWR
I2C Bus Switch, 1:8 Multiplexer, TSSOP, 1.65-5.5V Product overview: TCA9548APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548APWR can be used for catalog matching and distributor lookup.

I2C Bus Switch, 1:8 Multiplexer, TSSOP, 1.65-5.5V Product overview: TCA9548APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548APWR - 031998-TCA9548APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548APWR
031998-TCA9548APWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548APWR 031998-TCA9548APWR
Manufacturer: Texas Instruments Win Source Part Number: 031998-TCA9548APWR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TCA9548ARGER; PCA9548ABS,118; PCA9548ABSHP; TCA9548APWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 031998-TCA9548APWR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TCA9548ARGER; PCA9548ABS,118; PCA9548ABSHP; TCA9548APWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-34905-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-34905-6-ND
Signal Switches, Multiplexers, Decoders 296-34905-6-ND
Bus Switch 1 x 8:1 24-TSSOP

Bus Switch 1 x 8:1 24-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-34905-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-34905-1-ND
Signal Switches, Multiplexers, Decoders 296-34905-1-ND
Bus Switch 1 x 8:1 24-TSSOP

Bus Switch 1 x 8:1 24-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-34905-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-34905-2-ND
Signal Switches, Multiplexers, Decoders 296-34905-2-ND
Bus Switch 1 x 8:1 24-TSSOP

Bus Switch 1 x 8:1 24-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TCA9548APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TCA9548APWR
Logic - Signal Switches, Multiplexers, Decoders TCA9548APWR
IC BUS SWITCH 1 X 8:1 24TSSOP

IC BUS SWITCH 1 X 8:1 24TSSOP

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - TCA9548APWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
TCA9548APWR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers TCA9548APWR
TSSOP-24 Signal Switches / Encoders & Decoders / Multiplexers ROHS

TSSOP-24 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-TCA9548APWR 031998-TCA9548APWR 296-34905-6-ND TCA9548APWR TCA9548APWR
Product Name 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548APWR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922929P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 5962-9220603MEA - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details