DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9) | |
| 1 Circuit IC Switch 1:1 15Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 15Ohm SOT-23-5 | |
| 1 Circuit IC Switch 2:1 15Ohm 8-DSBGA (1.9x0.9) | |
| 1 Circuit IC Switch 2:1 15Ohm 8-DSBGA | |
| 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP | |
| 1 Circuit IC Switch 2:1 15Ohm SM8 | |
| 1 Circuit IC Switch 2:1 5Ohm 16-SOT-23-THIN | |
| 1 Circuit IC Switch 2:1 5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 1:1 15Ohm 8-DSBGA (1.9x0.9) | |
| 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP | |
| 2 Circuit IC Switch 1:1 15Ohm SM8 | |
| 2 Circuit IC Switch 1:1 8Ohm 8-MSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-SO | |
| 4 Circuit IC Switch 1:1 75Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 75Ohm 14-SSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-VQFN (3.5x3.5) | |
| 4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3) | |
| Audio, Telecommunications Switch IC 1 Channel 16-QFN (3x3) | |
| Bus FET Exchange Switch 12 x 2:2 56-BGA Microstar Junior (7x4.5) | |
| Bus FET Exchange Switch 12 x 2:2 56-SSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TSSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TVSOP | |
| Bus FET Exchange Switch 5 x 2:2 24-SOIC | |
| Bus FET Exchange Switch 5 x 2:2 24-SSOP | |
| Bus FET Exchange Switch 5 x 2:2 24-TSSOP | |
| Bus FET Exchange Switch 5 x 2:2 24-TVSOP | |
| Bus FET Exchange Switch 9 x 2:2 48-SSOP | |
| Bus FET Exchange Switch 9 x 2:2 48-TSSOP | |
| Bus FET Exchange Switch 9 x 2:2 48-TVSOP | |
| Bus Switch 1 x 1:1 14-SO | |
| Bus Switch 1 x 1:1 14-SOIC | |
| Bus Switch 1 x 1:1 14-SSOP | |
| Bus Switch 1 x 1:1 14-TSSOP | |
| Bus Switch 1 x 1:1 14-TVSOP | |
| Bus Switch 1 x 1:1 14-VQFN (3.5x3.5) | |
| Bus Switch 1 x 1:1 16-SSOP | |
| Bus Switch 1 x 1:1 8-SOIC | |
| Bus Switch 1 x 1:1 8-TSSOP | |
| Bus Switch 1 x 1:1 8-VSSOP | |
| Bus Switch 1 x 1:1 SC-70-5 | |
| Bus Switch 1 x 1:1 SM8 | |
| Bus Switch 1 x 1:1 SOT-23-5 | |
| Bus Switch 10 x 1:1 24-SOIC | |
| Bus Switch 10 x 1:1 24-SSOP | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 10 x 1:1 24-TVSOP | |
| Bus Switch 10 x 1:1 48-SSOP | |
| Bus Switch 10 x 1:1 48-TSSOP | |
| Bus Switch 10 x 1:1 48-TVSOP | |
| Bus Switch 12 x 1:1 56-BGA Microstar Junior (7x4.5) | |
| Bus Switch 12 x 1:1 56-SSOP | |
| Bus Switch 12 x 1:1 56-TSSOP | |
| Bus Switch 12 x 1:1 56-TVSOP | |
| Bus Switch 4 x 1:1 20-BGA MICROSTAR JUNIOR (4x3) | |
| Bus Switch 4 x 1:1 20-SOIC | |
| Bus Switch 4 x 1:1 20-SSOP | |
| Bus Switch 4 x 1:1 20-TSSOP | |
| Bus Switch 4 x 1:1 20-TVSOP | |
| Bus Switch 4 x 1:1 20-VQFN (3.5x4.5) | |
| Bus Switch 4 x 1:1 48-SSOP | |
| Bus Switch 4 x 1:1 48-TSSOP | |
| Bus Switch 4 x 1:1 48-TVSOP | |
| Bus Switch 5 x 1:1 24-SOIC | |
| Bus Switch 5 x 1:1 24-SSOP | |
| Bus Switch 5 x 1:1 24-TSSOP | |
| Bus Switch 5 x 1:1 24-TVSOP | |
| Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3) | |
| Bus Switch 8 x 1:1 20-SOIC | |
| Bus Switch 8 x 1:1 20-SSOP | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Bus Switch 8 x 1:1 20-TVSOP | |
| Bus Switch 8 x 1:1 20-VQFN (3.5x4.5) | |
| Bus Switch 8 x 1:1 48-SSOP | |
| Bus Switch 8 x 1:1 48-TSSOP | |
| Bus Switch 8 x 1:1 48-TVSOP | |
| Bus Switch 8 x 1:1 80-TSSOP | |
| Bus Switch 8 x 1:1 96-LFBGA (13.5x5.5) | |
| Bus Switch 8 x 1:1 96-PBGA MICROSTAR (13.6x5.6) | |
| IC BUS SWITCH 1 X 1:1 14-TSSOP | |
| IC BUS SWITCH 8 X 1:1 20-SOIC | |
| IC ISOLATION SWITCH 4PST 16QFN | |
| IC SW SPDT-NO/NCX1 7OHM SC70-6 | |
| IC SWITCH SPDT X 4 8OHM 16QFN | |
| IC SWITCH SPST X 2 8OHM 8MSOP | |
| USB Switch IC 2 Channel 10-UQFN (2.0x1.5) | |
| USB Switch IC 2 Channel 8-TDFN (2x2) |
| << Prev | Next >> |