Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (available in the NanoFree™ package) 8-VSSOP Product overview: SN74LVC2G53DCUTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCUTG
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP
IC SWITCH SPDT SINGLE 8VSSOP
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC2G53DCUTG4 | 747-SN74LVC2G53DCUTG4 | SN74LVC2G53DCUTG4-ND | SN74LVC2G53DCUTG4 | SN74LVC2G53DCUTG4 |
| Product Name | SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Min Operating Current | 0.0100 mA | 1.00E-4 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |