Texas Instruments TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth TS3A27518EPWR

Description
6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth - TS3A27518EPWR - Texas Instruments
Dallas, TX, United States
TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth
TS3A27518EPWR
TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth TS3A27518EPWR
6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-TSSOP -40 to 85

6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
240MHz 3.6V TSSOP Analog Switch and Multiplexer IC
747-TS3A27518EPWR
240MHz 3.6V TSSOP Analog Switch and Multiplexer IC 747-TS3A27518EPWR
6-Ch 2:1 SPDT Analog Mux, 240MHz BW, 1.65-3.6V, 6.2R, TSSOP Product overview: TS3A27518EPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 240MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A27518EPWR can be used for catalog matching and distributor lookup.

6-Ch 2:1 SPDT Analog Mux, 240MHz BW, 1.65-3.6V, 6.2R, TSSOP Product overview: TS3A27518EPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 240MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A27518EPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24570-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24570-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-24570-2-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24570-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24570-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-24570-6-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24570-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24570-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-24570-1-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EPWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A27518EPWR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A27518EPWR
IC MUX/DEMUX HEX 1X2 24TSSOP

IC MUX/DEMUX HEX 1X2 24TSSOP

Supplier's Site Datasheet
Ic, 6Bit, 1-Of-2 Mux/demux, 24Tssop; Multiplexer Configuration Texas Instruments - 28AH6251 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 6Bit, 1-Of-2 Mux/demux, 24Tssop; Multiplexer Configuration Texas Instruments
28AH6251
Ic, 6Bit, 1-Of-2 Mux/demux, 24Tssop; Multiplexer Configuration Texas Instruments 28AH6251
IC, 6BIT, 1-OF-2 MUX/DEMUX, 24TSSOP; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:6.2ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Operating RoHS Compliant: Yes

IC, 6BIT, 1-OF-2 MUX/DEMUX, 24TSSOP; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:6.2ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Operating RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS3A27518EPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A27518EPWR
Analog Switches, Multiplexers, Demultiplexers TS3A27518EPWR
6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A27518EPWR 747-TS3A27518EPWR 296-24570-2-ND TS3A27518EPWR 28AH6251 TS3A27518EPWR
Product Name TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 240MHz 3.6V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Ic, 6Bit, 1-Of-2 Mux/demux, 24Tssop; Multiplexer Configuration Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 6 X SPDT
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Ron 4.4 ohms 6.2 ohms 0.3000 ohms 6.2 ohms 6.2 ohms
Min Operating Current 4.00E-5 mA 4.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Quad Analog Switch and Multiplexer IC - 743-CD4016BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to ? volts
Operating Temperature -55 C (-67 F)
Number of Pins 14
View Details
3 suppliers