Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRY2

Description
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85
Request a Quote Datasheet
Description
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157DRY2
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRY2
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 - 896745-SN74LVC1G3157DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2
896745-SN74LVC1G3157DRY2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 896745-SN74LVC1G3157DRY2
Manufacturer: Texas Instruments Win Source Part Number: 896745-SN74LVC1G3157 DRY2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G3157 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40551-1, 296-40551-2, SN74LVC1G3157DRY2-ND , -296-40551-1-ND, 296-40551-6

Manufacturer: Texas Instruments
Win Source Part Number: 896745-SN74LVC1G3157DRY2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G3157
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40551-1, 296-40551-2, SN74LVC1G3157DRY2-ND, -296-40551-1-ND, 296-40551-6

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-SN74LVC1G3157DRY2
Analog Switch and Multiplexer IC 747-SN74LVC1G3157DRY2
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch 6-SON -40 to 125 Product overview: SN74LVC1G3157DRY2 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DRY 2 can be used for catalog matching and distributor lookup.

5-V, 2:1 (SPDT), 1-channel general-purpose analog switch 6-SON -40 to 125 Product overview: SN74LVC1G3157DRY2 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-40551-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-40551-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-40551-2-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-40551-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-40551-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-40551-1-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRY2
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRY2
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRY2
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRY2
IC SWITCH SPDT 6SON

IC SWITCH SPDT 6SON

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC1G3157DRY2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC1G3157DRY2
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC1G3157DRY2
15Ω 1 SPDT(SPDT) SON-6(1x1.4) Analog Switches / Multiplexers ROHS

15Ω 1 SPDT(SPDT) SON-6(1x1.4) Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G3157DRY2 896745-SN74LVC1G3157DRY2 747-SN74LVC1G3157DRY2 296-40551-2-ND SN74LVC1G3157DRY2 SN74LVC1G3157DRY2 SN74LVC1G3157DRY2
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products