0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 035062-TS3A44159PWR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Charge Injection: 139pC
Crosstalk: -73dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS3A44159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 23ns, 32ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): MAX4910ETE; FSAV430QSC; STMAV340;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Audio, Imaging, Video & Vision, Test & Measurement, Computers & Computer Peripherals, Wireless
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
4-Ch 2:1 Analog Switch, 35MHz BW, 0.4Ω Ron, 1.65-4.3V, TSSOP Product overview: TS3A44159PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 4.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 4.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A44159PWR can be used for catalog matching and distributor lookup.
450mΩ 4 SPDT(SPDT) TSSOP-16 Analog Switches / Multiplexers ROHS
IC SWITCH QUAD SPDT 16TSSOP
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A44159PWR | 035062-TS3A44159PWR | 296-21915-1-ND | 747-TS3A44159PWR | TS3A44159PWR | TS3A44159PWR | TS3A44159PWR |
| Product Name | TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159PWR | Analog Switches, Multiplexers, Demultiplexers | 35MHz 4.3V TSSOP Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4 X SPDT | 2x1 | |||||
| Applications | Catalog | Communications | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 3 volts | 1.65 to 4.3 volts | ||
| Ron | 0.3000 ohms | 0.4500 ohms | 0.4500 ohms | 0.0500 ohms | 0.4500 ohms |