Dual 4-Channel Analog Multiplexer/Demultip
2-Ch 4:1 Analog Mux/Demux IC, 50MHz BW, 2V-5.5V, SSOP Product overview: SN74LV4052ADBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2V, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 2V, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052ADBR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 75Ohm 16-SSOP
2 Circuit IC Switch 4:1 75Ohm 16-SSOP
2 Circuit IC Switch 4:1 75Ohm 16-SSOP
IC MULTIPLEXER DUAL 4X1 16SSOP
2 Circuit IC Switch 4:1 75Ohm 16-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052ADBR | 747-SN74LV4052ADBR | 296-SN74LV4052ADBRCT-ND | SN74LV4052ADBR | SN74LV4052ADBR |
| Product Name | SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer | 50MHz 2V 5.5V SSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 75 ohms | 0.7000 ohms | 75 ohms |