1 Circuit IC Switch 2:1 3Ohm (Typ) SOT-23-6
IC SWITCH SPDT X 1 3OHM SOT23-6
IC SWITCH SPDT X 1 3OHM SOT23-6
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch with 1.8-V input logic 6-SOT-23 -40 to 125 Product overview: TMUX1219DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1219DBVR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 3Ohm (Typ) SOT-23-6
IC MULTIPLEXER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1219DBVRTR-ND | 747-TMUX1219DBVR | TMUX1219DBVR | TMUX1219DBVR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.08 to 5.5 volts | 1.08 to ? volts | ||
| Ron | 3 ohms | 3 ohms | 0.1500 ohms | |
| Bandwidth | 250 MHz | 250 MHz | 250 MHz |