Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUXHS4412IRUAR

Description
Win Source Part Number: 960994-TMUXHS4412IRU AR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8Ohm -3db Bandwidth: 13GHz Crosstalk: -54dB @ 10GHz Voltage - Supply, Single (V+): 1.71V ~ 1.91V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.91V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 130ns, 100ns Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4412IRUART R
Request a Quote Datasheet
Description
Win Source Part Number: 960994-TMUXHS4412IRU AR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8Ohm -3db Bandwidth: 13GHz Crosstalk: -54dB @ 10GHz Voltage - Supply, Single (V+): 1.71V ~ 1.91V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.91V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 130ns, 100ns Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4412IRUART R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 960994-TMUXHS4412IRUAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
960994-TMUXHS4412IRUAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 960994-TMUXHS4412IRUAR
Win Source Part Number: 960994-TMUXHS4412IRU AR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8Ohm -3db Bandwidth: 13GHz Crosstalk: -54dB @ 10GHz Voltage - Supply, Single (V+): 1.71V ~ 1.91V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.91V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 130ns, 100ns Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4412IRUART R

Win Source Part Number: 960994-TMUXHS4412IRUAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: DPST, SPDT
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 13GHz
Crosstalk: -54dB @ 10GHz
Voltage - Supply, Single (V+): 1.71V ~ 1.91V, 3V ~ 3.6V
Voltage - Supply, Dual (V±): 1.71V ~ 1.91V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max): 130ns, 100ns
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-WQFN (3.5x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUXHS4412IRUARTR

Buy Now
Singapore, Singapore
8OHM Analog Switch and Multiplexer IC
747-TMUXHS4412IRUAR
8OHM Analog Switch and Multiplexer IC 747-TMUXHS4412IRUAR
IC SW DPST, SPDTX4 8OHM 42WQFN Product overview: TMUXHS4412IRUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4412IRUAR can be used for catalog matching and distributor lookup.

IC SW DPST, SPDTX4 8OHM 42WQFN Product overview: TMUXHS4412IRUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4412IRUAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4412IRUARTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4412IRUARTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4412IRUARTR-ND
4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9)

4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4412IRUARDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4412IRUARDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4412IRUARDKR-ND
IC SW DPST, SPDTX4 8OHM 42WQFN

IC SW DPST, SPDTX4 8OHM 42WQFN

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4412IRUARCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4412IRUARCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4412IRUARCT-ND
IC SW DPST, SPDTX4 8OHM 42WQFN

IC SW DPST, SPDTX4 8OHM 42WQFN

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUXHS4412IRUAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUXHS4412IRUAR
Analog Switches, Multiplexers, Demultiplexers TMUXHS4412IRUAR
4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9)

4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUXHS4412IRUAR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUXHS4412IRUAR
Interface - Analog Switches, Multiplexers, Demultiplexers TMUXHS4412IRUAR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 960994-TMUXHS4412IRUAR 747-TMUXHS4412IRUAR 296-TMUXHS4412IRUARTR-ND TMUXHS4412IRUAR TMUXHS4412IRUAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 8OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Bandwidth 13000 MHz 13000 MHz 13000 MHz 13000 MHz 13000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 42-WFQFN Exposed Pad Tape & Reel (TR) 42-WFQFN 42-WFQFN Exposed Pad
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126DS,118 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1913684P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053PW-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers