Low On-State Resistance Quad SPST CMOS Analog Switches 14-SOIC -40 to 85
4 Circuit IC Switch 1:1 10Ohm 14-SOIC
4 Circuit IC Switch 1:1 10Ohm 14-SOIC
12-V, 1:1 (SPST), 4-channel general-purpose analog switch (2 active low, 2 active high) 14-SOIC -40 to 85 Product overview: TS12A44513DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A44513DR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 10Ohm 14-SOIC
IC SWITCH QUAD SPST 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A44513DR | 296-24788-2-ND | 747-TS12A44513DR | TS12A44513DR | TS12A44513DR |
| Product Name | TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPST | ||||
| Supply Voltage (VS) | 2 to 12 volts | 2.7 to 12 volts | 2 to 12 volts | ||
| Ron | 15 ohms | 10 ohms | 10 ohms | 2.5 ohms | |
| tON | 80 ns | 75 ns |