Manufacturer: Texas Instruments
Win Source Part Number: 030066-SN74CBTLV3384
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bus Switch 5 x 1:1 24-TSSOP
Bus Switch 5 x 1:1 24-TSSOP
Bus Switch 5 x 1:1 24-TSSOP
10-Ch FET Bus Switch, 200MHz, 3.3V, 10-Bit, 24-TSSOP Product overview: SN74CBTLV3384PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3384PWR
IC BUS SWITCH 5 X 1:1 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 030066-SN74CBTLV3384PWR | 296-9144-6-ND | 743-SN74CBTLV3384PWR | SN74CBTLV3384PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3384PWR | Signal Switches, Multiplexers, Decoders | 200MHz 3.3V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 24-TSSOP | TSSOP; "24-TSSOP | Tape and Reel | |
| Standards and Certifications | RoHS |