1 Circuit IC Switch 2:1 15Ohm SC-70-6
1 Circuit IC Switch 2:1 15Ohm SC-70-6
1 Circuit IC Switch 2:1 15Ohm SC-70-6
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch 6-SC70 -40 to 125 Product overview: SN74LVC1G3157DCK3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DCK
LOGIC GATE
1 Circuit IC Switch 2:1 15Ohm SC-70-6
15Ω 1 SPDT(SPDT) SC-70-6 Analog Switches / Multiplexers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-SN74LVC1G3157DCK3CT-ND | 747-SN74LVC1G3157DCK3 | SN74LVC1G3157DCK3 | SN74LVC1G3157DCK3 | SN74LVC1G3157DCK3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Ron | 15 ohms | 0.2000 ohms | 15 ohms | 15 ohms | |
| Bandwidth | 340 MHz | 340 MHz | 340 MHz | ||
| tON | 6 ns | 6 ns |