Texas Instruments TS3A4751 0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch TS3A4751PWR

Description
0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A4751 0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch - TS3A4751PWR - Texas Instruments
Dallas, TX, United States
TS3A4751 0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch
TS3A4751PWR
TS3A4751 0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch TS3A4751PWR
0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch 14-TSSOP -40 to 85

0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch 14-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751PWR - 035066-TS3A4751PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751PWR
035066-TS3A4751PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751PWR 035066-TS3A4751PWR
Manufacturer: Texas Instruments Win Source Part Number: 035066-TS3A4751PWR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 125MHz Charge Injection: 3pC Crosstalk: -95dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Family Name: TS3A4751 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 14-TSSOP Single Supply Voltage (V+): 1.6 V to 3.6 V Max Switch Time (Ton,Toff): 14ns, 9ns Channel Capacitance(CS off, CD off): 23pF, 20pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): MAX4751EUD+; TS3A4751PWRG4; TS3A4751PWR; AS1751S-T; AS1751S-T; AS1751S ; MAX4751EUD-T; MAX4751EUD+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035066-TS3A4751PWR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 125MHz
Charge Injection: 3pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Family Name: TS3A4751
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 1.6 V to 3.6 V
Max Switch Time (Ton,Toff): 14ns, 9ns
Channel Capacitance(CS off, CD off): 23pF, 20pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): MAX4751EUD+; TS3A4751PWRG4; TS3A4751PWR; AS1751S-T; AS1751S-T; AS1751S ; MAX4751EUD-T; MAX4751EUD+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-20700-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-20700-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-20700-1-ND
4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-20700-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-20700-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-20700-2-ND
4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-20700-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-20700-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-20700-6-ND
4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
125MHz 3.3V TSSOP Analog Switch and Multiplexer IC
747-TS3A4751PWR
125MHz 3.3V TSSOP Analog Switch and Multiplexer IC 747-TS3A4751PWR
4-Ch Analog Switch, 125MHz BW, 3.3V, SPST, TSSOP Product overview: TS3A4751PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 125MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A4751PWR can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, 125MHz BW, 3.3V, SPST, TSSOP Product overview: TS3A4751PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 125MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A4751PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS3A4751PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS3A4751PWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS3A4751PWR
900mΩ 4 SPST(SPST)-Normal Open TSSOP-14 Analog Switches / Multiplexers ROHS

900mΩ 4 SPST(SPST)-Normal Open TSSOP-14 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A4751PWR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A4751PWR
IC SWITCH QUAD SPST 14TSSOP

IC SWITCH QUAD SPST 14TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A4751PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A4751PWR
Analog Switches, Multiplexers, Demultiplexers TS3A4751PWR
4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

4 Circuit IC Switch 1:1 900mOhm 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A4751PWR 035066-TS3A4751PWR 296-20700-1-ND 747-TS3A4751PWR TS3A4751PWR TS3A4751PWR TS3A4751PWR
Product Name TS3A4751 0.9 Ohm Low-Voltage Single-Supply Quad SPST Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4751PWR Analog Switches, Multiplexers, Demultiplexers 125MHz 3.3V TSSOP Analog Switch and Multiplexer IC Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 4 X SPST
Supply Voltage (VS) 1.65 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3 volts 1.6 to 3.6 volts
Ron 0.7000 ohms 0.9000 ohms 0.9000 ohms 0.0300 ohms 0.9000 ohms
Min Operating Current 7.50E-5 mA 7.50E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q16210DLRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BE - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
8 suppliers