Quadruple Bilateral Analog Switches 14-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006899-SN74HC4066DBR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm (Typ)
Case / Package: 14-SSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 34ns
Channel Capacitance(CS off, CD off): 0.5pF, 9pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
4-Ch Analog Switch IC, 5V, 30MHz BW, SSOP Product overview: SN74HC4066DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 30MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066DBR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SSOP
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SSOP
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SSOP
IC SWITCH QUAD 1X1 14SSOP
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4066DBR | 006899-SN74HC4066DBR | 747-SN74HC4066DBR | 296-SN74HC4066DBRTR-ND | SN74HC4066DBR | SN74HC4066DBR |
| Product Name | SN74HC4066 Quadruple Bilateral Analog Switches | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DBR | 5V 30MHz SSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 6 volts | 5 volts | 2 to 6 volts | ||
| Ron | 50 ohms | 30 ohms | 30 ohms | |||
| Min Operating Current | 0.0200 mA | 0.0020 mA |