ANALOG SWITCH SP8T (SINGLE-POLE
ANALOG SWITCH SP8T (SINGLE-POLE
ANALOG SWITCH SP8T (SINGLE-POLE
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 5503-TPW4051-TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 3 to 12 volts |
| Ron | 80 ohms |
| Bandwidth | 200 MHz |
| tON | 60 ns |