4:1 Precision MUX, 5V, 2-Ch, 10-USON, Automotive Product overview: TMUX1104DQAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1104DQAR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 4:1 4Ohm 10-USON (2.5x1)
1 Circuit IC Switch 4:1 4Ohm 10-USON (2.5x1)
1 Circuit IC Switch 4:1 4Ohm 10-USON (2.5x1)
1 Circuit IC Switch 4:1 4Ohm 10-USON (2.5x1)
IC SWITCH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1104DQAR | 296-TMUX1104DQARCT-ND | TMUX1104DQAR | TMUX1104DQAR |
| Product Name | Automotive 5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.08 to ? volts | 1.08 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 4x1 | |||
| Ron | 4 ohms | 4 ohms | 0.1300 ohms | |
| Bandwidth | 155 MHz | 155 MHz | 155 MHz |