Texas Instruments TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches TS12A4514D

Description
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches - TS12A4514D - Texas Instruments
Dallas, TX, United States
TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches
TS12A4514D
TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches TS12A4514D
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85

Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-TS12A4514D
SOIC Analog Switch and Multiplexer IC 747-TS12A4514D
12-V, 1:1 (SPST), 1-channel general-purpose analog switch (active high) 8-SOIC -40 to 85 Product overview: TS12A4514D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4514D can be used for catalog matching and distributor lookup.

12-V, 1:1 (SPST), 1-channel general-purpose analog switch (active high) 8-SOIC -40 to 85 Product overview: TS12A4514D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4514D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-50175-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-50175-ND
Analog Switches, Multiplexers, Demultiplexers 296-50175-ND
1 Circuit IC Switch 1:1 10Ohm 8-SOIC

1 Circuit IC Switch 1:1 10Ohm 8-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514D - 937566-TS12A4514D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514D
937566-TS12A4514D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514D 937566-TS12A4514D
Manufacturer: Texas Instruments Win Source Part Number: 937566-TS12A4514D Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TS12A4514 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50175, TS12A4514D-ND, TS12A4514DG4, TS12A4514DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937566-TS12A4514D
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TS12A4514
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50175, TS12A4514D-ND, TS12A4514DG4, TS12A4514DG4-ND

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS12A4514D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS12A4514D
Analog Switches, Multiplexers, Demultiplexers TS12A4514D
1 Circuit IC Switch 1:1 10Ohm 8-SOIC

1 Circuit IC Switch 1:1 10Ohm 8-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514D - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A4514D
Interface - Analog Switches, Multiplexers, Demultiplexers TS12A4514D
IC SWITCH SPST 8SOIC

IC SWITCH SPST 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS12A4514D 747-TS12A4514D 296-50175-ND 937566-TS12A4514D TS12A4514D TS12A4514D
Product Name TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514D Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2.7 to 12 volts
Ron 20 ohms 10 ohms 10 ohms
tON 125 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products