2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN
2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN
2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN
Win Source Part Number: 958604-TMUX1309QDYYR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 195Ohm
-3db Bandwidth: 500MHz
Charge Injection: -6.5pC
Current - Leakage (IS(off)) (Max): 1nA (Typ)
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 7Ohm
Voltage - Supply, Single (V+): 1.62V ~ 5.5V
Voltage - Supply, Dual (V±): 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 40ns
Channel Capacitance (CS(off), CD(off)): 14pF, 7pF
Package / Case: SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package: 16-SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1309QDYYRQ1D
Base Product Number: TMUX1309
Automotive, 2-channel, 4:1 general-purpose analog multiplexer with 1.8-V logic control 16-SOT-23-THN -40 to 125 Product overview: TMUX1309QDYYRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1309QDYYRQ1 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN
AUTOMOTIVE, 2-CHANNEL, 4:1 GENER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1309QDYYRQ1DKR-ND | 958604-TMUX1309QDYYRQ1 | 747-TMUX1309QDYYRQ1 | TMUX1309QDYYRQ1 | TMUX1309QDYYRQ1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Automotive Dual SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 1.62 to 5.5 volts | 1.62 to ? volts | |||
| Ron | 195 ohms | 195 ohms | 7 ohms | ||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz | |
| tON | 32 ns |