Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 5-SOT-23 -40 to 85
1-Ch SPST Analog Switch, 6V Dual Supply, 47R Ron, SOT-23-5 Product overview: TS12A4516DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 6V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4516DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114219-TS12A4516DBV
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 464MHz
Charge Injection: -13pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-5
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 5nA
Alternative Parts (Cross-Reference): MAX4516CUK+T; TS12A4514DBVR; TS12A4516DBVR; TS5A4594DBVRE4;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
IC SWITCH SPST SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A4516DBVR | 747-TS12A4516DBVR | 1114219-TS12A4516DBVR | 296-24269-6-ND | TS12A4516DBVR | TS12A4516DBVR |
| Product Name | TS12A4516 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | Dual 6V SOT-23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4516DBVR | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPST | |||||
| Ron | 25 ohms | 20 ohms | 20 ohms | |||
| tON | 85 ns | 75 ns | ||||
| tOFF | 50 ns | 45 ns |