IC SWITCH SPST-NO X 1 160OHM SMV Product overview: TC4S66F,LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 160OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TC4S66F,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097213-TC4S66F,LF
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: SMV
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 1:1 160Ohm SMV
1 Circuit IC Switch 1:1 160Ohm SMV
1 Circuit IC Switch 1:1 160Ohm SMV
1 Circuit IC Switch 1:1 160Ohm SMV
IC SWITCH SPST SINGLE SMV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TC4S66F,LF | 097213-TC4S66F,LF | 264-TC4S66FLFDKR-ND | TC4S66F,LF | TC4S66F,LF |
| Product Name | 160OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4S66F,LF | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz |
| Min Operating Current | 0.0300 mA | ||||
| Power Dissipation | 200 milliwatts |