Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX4053PWR

Description
IC SW SPDT-NO/NC 240OHM 16TSSOP
Request a Quote Datasheet
Description
IC SW SPDT-NO/NC 240OHM 16TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX4053PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX4053PWRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX4053PWRDKR-ND
IC SW SPDT-NO/NC 240OHM 16TSSOP

IC SW SPDT-NO/NC 240OHM 16TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX4053PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX4053PWRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX4053PWRTR-ND
IC SW SPDT-NO/NC 240OHM 16TSSOP

IC SW SPDT-NO/NC 240OHM 16TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX4053PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX4053PWRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX4053PWRCT-ND
IC SW SPDT-NO/NC 240OHM 16TSSOP

IC SW SPDT-NO/NC 240OHM 16TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number 296-TMUX4053PWRDKR-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 5 to 24 volts
Ron 240 ohms
Bandwidth 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-channel analog multiplexer/demultiplexer - 74LVC1G53GS,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1905591 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT253SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 5V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBT16244CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers