4-Ch Precision SPST Analog Switch, 1.08-5.5V, 125°C, 16-UQFN Product overview: TMUX1112RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1112RSVR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
IC SWITCH
4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1112RSVR | 296-TMUX1112RSVRTR-ND | TMUX1112RSVR | TMUX1112RSVR |
| Product Name | 5.5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.08 to ? volts | 1.08 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 1:1 | |||
| Ron | 4 ohms | 0.1300 ohms | 4 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz |