Texas Instruments TS3A27518E-Q1 Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth TS3A27518EIRTWRQ1

Description
Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A27518E-Q1 Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth - TS3A27518EIRTWRQ1 - Texas Instruments
Dallas, TX, United States
TS3A27518E-Q1 Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth
TS3A27518EIRTWRQ1
TS3A27518E-Q1 Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth TS3A27518EIRTWRQ1
Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85

Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-52829-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-52829-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-52829-2-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-52829-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-52829-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-52829-6-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-52829-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-52829-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-52829-1-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Automotive Analog Switch and Multiplexer IC
747-TS3A27518EIRTWRQ1
Automotive Analog Switch and Multiplexer IC 747-TS3A27518EIRTWRQ1
Automotive 3.3-V, 2:1 (SPDT), 6-channel, analog multiplexer with 1.8-V compatible control inputs 24-WQFN -40 to 85 Product overview: TS3A27518EIRTWRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A27518EIRTWRQ 1 can be used for catalog matching and distributor lookup.

Automotive 3.3-V, 2:1 (SPDT), 6-channel, analog multiplexer with 1.8-V compatible control inputs 24-WQFN -40 to 85 Product overview: TS3A27518EIRTWRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A27518EIRTWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EIRTWRQ1 - 1114336-TS3A27518EIRTWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EIRTWRQ1
1114336-TS3A27518EIRTWRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EIRTWRQ1 1114336-TS3A27518EIRTWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1114336-TS3A27518EIR TWRQ1 Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-WQFN (4x4) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114336-TS3A27518EIRTWRQ1
Packaging: Reel - TR
Number of Circuits: 6
Switch Circuit: SPDT
-3db Bandwidth: 240MHz
Charge Injection: 0.81pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.2 Ohm
Case / Package: 24-WQFN (4x4)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 59ns, 60.6ns
Channel Capacitance(CS off, CD off): 13pF, 8.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EIRTWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A27518EIRTWRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A27518EIRTWRQ1
IC MUX/DEMUX 1X2 24WQFN

IC MUX/DEMUX 1X2 24WQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A27518EIRTWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A27518EIRTWRQ1
Analog Switches, Multiplexers, Demultiplexers TS3A27518EIRTWRQ1
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A27518EIRTWRQ1 296-52829-2-ND 747-TS3A27518EIRTWRQ1 1114336-TS3A27518EIRTWRQ1 TS3A27518EIRTWRQ1 TS3A27518EIRTWRQ1
Product Name TS3A27518E-Q1 Automotive Catalog 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth Analog Switches, Multiplexers, Demultiplexers Automotive Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518EIRTWRQ1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 6 X SPDT
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Ron 4.4 ohms 6.2 ohms 0.3000 ohms 6.2 ohms
Min Operating Current 4.00E-5 mA 4.00E-5 mA
Unlock Full Specs
to access all available technical data