Quadruple bilateral analog switch designed for 1.65V to 5.5V operation, with individual enable controls for each switch, capable of handling analog and digital signals up to 5.5V peak in either direction. Packaged in a 14-pin TVSOP with dimensions of 5mm × 6.4mm, operating over a temperature range of -40°C to 85°C. Features ESD protection exceeding 2000V HBM, 200V MM, and 750V CDM.
Quadruple Bilateral Analog Switch 14-TVSOP -40 to 85
4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896718-SN74LV4066ADG
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV4066
Categories: Integrated Circuits (ICs)
Case / Package: 14-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LV4066ADGVRE4, -SN74LV4066ADGVRG4, -SN74LV4066ADGVRE4-N
4-Ch SPST Analog Switch IC, 50MHz, 2V-5.5V, 75R, 14-TVSOP Product overview: SN74LV4066ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2V, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 2V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066ADGVR can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 1X1 14TVSOP
4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4066ADGVR | 296-SN74LV4066ADGVRTR-ND | 896718-SN74LV4066ADGVR | 747-SN74LV4066ADGVR | SN74LV4066ADGVR | SN74LV4066ADGVR |
| Product Name | SN74LV4066A Quadruple Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADGVR | 50MHz 2V 5.5V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Ron | 21 ohms | 75 ohms | 2 ohms | 75 ohms | ||
| Min Operating Current | 0.0200 mA | 0.0200 mA |