0.9-Ohm Low-Voltage Single-Supply Dual SPST Analog Switch 8-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143530-TS3A4741DCNR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 125MHz
Charge Injection: 3pC
Crosstalk: -95dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 1.6 V to 3.6 V
Max Switch Time (Ton,Toff): 14ns, 9ns
Channel Capacitance(CS off, CD off): 23pF, 20pF
Max Leakage Current (IS off): 2nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
2-Ch Analog Switch, 125MHz BW, 3.6V, SOT-23-8 Product overview: TS3A4741DCNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.6V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 125MHz, 3.6V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A4741DCNR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 900mOhm SOT-23-8
2 Circuit IC Switch 1:1 900mOhm SOT-23-8
2 Circuit IC Switch 1:1 900mOhm SOT-23-8
900mΩ 2 SPST(SPST)-Normal Open SOT-23-8 Analog Switches / Multiplexers ROHS
IC SWITCH DUAL SPST SOT23-8
2 Circuit IC Switch 1:1 900mOhm SOT-23-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A4741DCNR | 143530-TS3A4741DCNR | 747-TS3A4741DCNR | 296-24793-1-ND | TS3A4741DCNR | TS3A4741DCNR | TS3A4741DCNR |
| Product Name | TS3A4741 0.9-Ohm Low-Voltage Single-Supply Dual SPST Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A4741DCNR | 125MHz 3.6V SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Switch Type | 2 X SPST | ||||||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.6 to 3.6 volts | 1.65 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | ||
| Ron | 0.7000 ohms | 0.9000 ohms | 0.9000 ohms | 0.0300 ohms | 0.9000 ohms | ||
| Min Operating Current | 7.50E-5 mA | 7.50E-5 mA |