Texas Instruments SN74LVC2G66-Q1 Automotive Catalog Dual Analog Switch SN74LVC2G66QDCURQ1

Description
Automotive Catalog Dual Analog Switch 8-US8 -40 to 125
Request a Quote
Description
Automotive Catalog Dual Analog Switch 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G66-Q1 is a dual bilateral analog switch designed for automotive applications, operating within a voltage range of 1.65 V to 5.5 V. It supports both analog and digital signals, allowing for bidirectional signal transmission with amplitudes up to 5.5 V. Each switch section features an independent enable-input control, enabling precise management of signal routing. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, with an operating temperature range of -40°C to +125°C and robust ESD protection levels. Typical switching speed is 0.5 ns, and it exhibits low on-state resistance of approximately 6 ,Ѷ at 4.5 V. Applications include signal gating, audio and video routing, and multiplexing for analog-to-digital and digital-to-analog conversion systems. The product is packaged in an 8-pin VSSOP format, measuring 2.30 mm x 2.00 mm.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G66-Q1 is a dual bilateral analog switch designed for automotive applications, operating within a voltage range of 1.65 V to 5.5 V. It supports both analog and digital signals, allowing for bidirectional signal transmission with amplitudes up to 5.5 V. Each switch section features an independent enable-input control, enabling precise management of signal routing. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, with an operating temperature range of -40°C to +125°C and robust ESD protection levels. Typical switching speed is 0.5 ns, and it exhibits low on-state resistance of approximately 6 ,Ѷ at 4.5 V. Applications include signal gating, audio and video routing, and multiplexing for analog-to-digital and digital-to-analog conversion systems. The product is packaged in an 8-pin VSSOP format, measuring 2.30 mm x 2.00 mm.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G66-Q1 Automotive Catalog Dual Analog Switch - SN74LVC2G66QDCURQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC2G66-Q1 Automotive Catalog Dual Analog Switch
SN74LVC2G66QDCURQ1
SN74LVC2G66-Q1 Automotive Catalog Dual Analog Switch SN74LVC2G66QDCURQ1
Automotive Catalog Dual Analog Switch 8-US8 -40 to 125

Automotive Catalog Dual Analog Switch 8-US8 -40 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-29056-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-29056-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-29056-1-ND
2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-29056-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-29056-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-29056-2-ND
2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-29056-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-29056-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-29056-6-ND
2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66QDCURQ1 - 1100621-SN74LVC2G66QDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66QDCURQ1
1100621-SN74LVC2G66QDCURQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66QDCURQ1 1100621-SN74LVC2G66QDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 1100621-SN74LVC2G66Q DCURQ1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 15 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.9ns, 8.3ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100621-SN74LVC2G66QDCURQ1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 15 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.9ns, 8.3ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Analog Switch and Multiplexer IC
747-SN74LVC2G66QDCURQ1
Automotive Dual Analog Switch and Multiplexer IC 747-SN74LVC2G66QDCURQ1
Automotive 5-V, 1:1 (SPST), 2-channel analog switch 8-VSSOP -40 to 125 Product overview: SN74LVC2G66QDCURQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66QDCUR Q1 can be used for catalog matching and distributor lookup.

Automotive 5-V, 1:1 (SPST), 2-channel analog switch 8-VSSOP -40 to 125 Product overview: SN74LVC2G66QDCURQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66QDCURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66QDCURQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66QDCURQ1
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66QDCURQ1
2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

2 Circuit IC Switch 1:1 15Ohm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66QDCURQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66QDCURQ1
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66QDCURQ1
IC SWITCH SPST DUAL 8VSSOP

IC SWITCH SPST DUAL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G66QDCURQ1 296-29056-1-ND 1100621-SN74LVC2G66QDCURQ1 747-SN74LVC2G66QDCURQ1 SN74LVC2G66QDCURQ1 SN74LVC2G66QDCURQ1
Product Name SN74LVC2G66-Q1 Automotive Catalog Dual Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66QDCURQ1 Automotive Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 x SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 15 ohms 15 ohms 5 ohms
Min Operating Current 0.0150 mA 0.0150 mA
Unlock Full Specs
to access all available technical data