The TS12A4515DR is a low-voltage, low on-state resistance single-pole/single-t
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
1 Circuit IC Switch 1:1 10Ohm 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 034994-TS12A4515DR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 520MHz
Charge Injection: -11.5pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
12-V, 1:1 (SPST), 1-channel general-purpose analog switch (active low) 8-SOIC -40 to 85 Product overview: TS12A4515DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4515DR can be used for catalog matching and distributor lookup.
IC SWITCH SPST 8SOIC
1 Circuit IC Switch 1:1 10Ohm 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A4515DR | 296-21909-2-ND | 034994-TS12A4515DR | 747-TS12A4515DR | TS12A4515DR | TS12A4515DR |
| Product Name | TS12A4515 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515DR | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPST | |||||
| Supply Voltage (VS) | 2 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2 to 12 volts | ||
| Ron | 20 ohms | 10 ohms | 10 ohms | |||
| tON | 125 ns | 75 ns |