Quadruple Bilateral Analog Switch 14-SO -40 to 85
5-V, 1:1 (SPST), 4-channel general-purpose analog switch (CDIP & CFP packages) 14-SO -40 to 85 Product overview: SN74LV4066ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066ANSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100201-SN74LV4066AN
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 14-SOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 12ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 5.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 75Ohm 14-SO
4 Circuit IC Switch 1:1 75Ohm 14-SO
4 Circuit IC Switch 1:1 75Ohm 14-SO
IC SWITCH QUAD BILATERAL 14SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4066ANSR | 747-SN74LV4066ANSR | 1100201-SN74LV4066ANSR | 296-SN74LV4066ANSRTR-ND | SN74LV4066ANSR | SN74LV4066ANSR |
| Product Name | SN74LV4066A Quadruple Bilateral Analog Switch | Quad Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ANSR | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 21 ohms | 75 ohms | 75 ohms | 2 ohms | ||
| Min Operating Current | 0.0200 mA | 0.0200 mA |