Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRLR

Description
Single-Pole, Double-Throw Analog Switch 6-SOT -40 to 85
Request a Quote Datasheet
Description
Single-Pole, Double-Throw Analog Switch 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157DRLR - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157DRLR
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRLR
Single-Pole, Double-Throw Analog Switch 6-SOT -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SOT -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18015-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18015-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-18015-6-ND
1 Circuit IC Switch 2:1 15Ohm SOT-5X3

1 Circuit IC Switch 2:1 15Ohm SOT-5X3

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18015-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18015-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-18015-1-ND
1 Circuit IC Switch 2:1 15Ohm SOT-5X3

1 Circuit IC Switch 2:1 15Ohm SOT-5X3

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18015-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18015-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-18015-2-ND
1 Circuit IC Switch 2:1 15Ohm SOT-5X3

1 Circuit IC Switch 2:1 15Ohm SOT-5X3

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC1G3157DRLR
300MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC1G3157DRLR
1-Ch 2:1 SPDT Analog Switch, 300MHz, SOT, 5.5V Product overview: SN74LVC1G3157DRLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DRL R can be used for catalog matching and distributor lookup.

1-Ch 2:1 SPDT Analog Switch, 300MHz, SOT, 5.5V Product overview: SN74LVC1G3157DRLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRLR - 1100433-SN74LVC1G3157DRLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRLR
1100433-SN74LVC1G3157DRLR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRLR 1100433-SN74LVC1G3157DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1100433-SN74LVC1G315 7DRLR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 340MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-SOT Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100433-SN74LVC1G3157DRLR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 340MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 6-SOT
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRLR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRLR
1 Circuit IC Switch 2:1 15Ohm SOT-5X3

1 Circuit IC Switch 2:1 15Ohm SOT-5X3

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRLR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRLR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRLR
IC SWITCH SPDT SINGLE 6SOT

IC SWITCH SPDT SINGLE 6SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G3157DRLR 296-18015-6-ND 747-SN74LVC1G3157DRLR 1100433-SN74LVC1G3157DRLR SN74LVC1G3157DRLR SN74LVC1G3157DRLR
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Analog Switches, Multiplexers, Demultiplexers 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRLR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data