Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157YZPR

Description
Single-Pole, Double-Throw Analog Switch 6-DSBGA -40 to 85
Request a Quote
Description
Single-Pole, Double-Throw Analog Switch 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single-pole double-throw analog switch designed for 1.65V to 5.5V operation, featuring rail-to-rail signal handling, break-before-make switching, and typical ON-state resistance of 6Ω at 4.5V. Operates from -40°C to 85°C in a 6-pin DSBGA package measuring 1.41mm × 0.91mm. Supports ESD protection exceeding 2000V human body model and 1000V charged-device model. Typical switching speed is 0.5ns at 3V supply with 50pF load. Qualified for 125°C operation, but specified operating temperature range for this variant is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Single-pole double-throw analog switch designed for 1.65V to 5.5V operation, featuring rail-to-rail signal handling, break-before-make switching, and typical ON-state resistance of 6Ω at 4.5V. Operates from -40°C to 85°C in a 6-pin DSBGA package measuring 1.41mm × 0.91mm. Supports ESD protection exceeding 2000V human body model and 1000V charged-device model. Typical switching speed is 0.5ns at 3V supply with 50pF load. Qualified for 125°C operation, but specified operating temperature range for this variant is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157YZPR
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157YZPR
Single-Pole, Double-Throw Analog Switch 6-DSBGA -40 to 85

Single-Pole, Double-Throw Analog Switch 6-DSBGA -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157YZPR - 007213-SN74LVC1G3157YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157YZPR
007213-SN74LVC1G3157YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157YZPR 007213-SN74LVC1G3157YZPR
Manufacturer: Texas Instruments Win Source Part Number: 007213-SN74LVC1G3157 YZPR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 340MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007213-SN74LVC1G3157YZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 340MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74LVC1G3157YZPR - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel, CMOS

SPDT, 1 Func, 1 Channel, CMOS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18770-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18770-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-18770-6-ND
1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18770-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18770-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-18770-2-ND
1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18770-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18770-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-18770-1-ND
1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

Buy Now Datasheet
Singapore, Singapore
340MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC1G3157YZPR
340MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC1G3157YZPR
1-Ch SPDT Analog Switch, 340MHz BW, 5.5V, 15R, 6-DSBGA Product overview: SN74LVC1G3157YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 340MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157YZP R can be used for catalog matching and distributor lookup.

1-Ch SPDT Analog Switch, 340MHz BW, 5.5V, 15R, 6-DSBGA Product overview: SN74LVC1G3157YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 340MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157YZPR
IC SWITCH SPDT 6DSBGA

IC SWITCH SPDT 6DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157YZPR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157YZPR
1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G3157YZPR 007213-SN74LVC1G3157YZPR SN74LVC1G3157YZPR 296-18770-6-ND 747-SN74LVC1G3157YZPR SN74LVC1G3157YZPR SN74LVC1G3157YZPR
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157YZPR Analog Switches, Multiplexers, Demultiplexers 340MHz 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data