Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX1247DCKR

Description
1 Circuit IC Switch 2:1 3Ohm SC-70-6
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 3Ohm SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX1247DCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX1247DCKRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX1247DCKRTR-ND
1 Circuit IC Switch 2:1 3Ohm SC-70-6

1 Circuit IC Switch 2:1 3Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX1247DCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX1247DCKRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX1247DCKRDKR-ND
1 Circuit IC Switch 2:1 3Ohm SC-70-6

1 Circuit IC Switch 2:1 3Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX1247DCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX1247DCKRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX1247DCKRCT-ND
1 Circuit IC Switch 2:1 3Ohm SC-70-6

1 Circuit IC Switch 2:1 3Ohm SC-70-6

Buy Now Datasheet
Singapore, Singapore
3OHM Analog Switch and Multiplexer IC
747-TMUX1247DCKR
3OHM Analog Switch and Multiplexer IC 747-TMUX1247DCKR
IC SWITCH SPDT X 1 3OHM SC70-6 Product overview: TMUX1247DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1247DCKR can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 1 3OHM SC70-6 Product overview: TMUX1247DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1247DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 960900-TMUX1247DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
960900-TMUX1247DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 960900-TMUX1247DCKR
Win Source Part Number: 960900-TMUX1247DCKR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 3Ohm -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 75nA Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1247DCKRCT,2 96-TMUX1247DCKRDKR,2 96-TMUX1247DCKRTR Base Product Number: TMUX1247

Win Source Part Number: 960900-TMUX1247DCKR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 3Ohm
-3db Bandwidth: 250MHz
Charge Injection: -10pC
Current - Leakage (IS(off)) (Max): 75nA
Crosstalk: -45dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 7pF
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1247DCKRCT,296-TMUX1247DCKRDKR,296-TMUX1247DCKRTR
Base Product Number: TMUX1247

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1247DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1247DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1247DCKR
PRECISION ANALOG MULTIPLEXER

PRECISION ANALOG MULTIPLEXER

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1247DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1247DCKR
Analog Switches, Multiplexers, Demultiplexers TMUX1247DCKR
1 Circuit IC Switch 2:1 3Ohm SC-70-6

1 Circuit IC Switch 2:1 3Ohm SC-70-6

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-TMUX1247DCKRTR-ND 747-TMUX1247DCKR 960900-TMUX1247DCKR TMUX1247DCKR TMUX1247DCKR
Product Name Analog Switches, Multiplexers, Demultiplexers 3OHM Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.08 to 5.5 volts 1.08 to 5.5 volts
Ron 3 ohms 0.1500 ohms 0.1500 ohms 3 ohms
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
VCT -45 dB
Unlock Full Specs
to access all available technical data