2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
1:1 SPST Analog Switch, 5V, 8-Pin VSSOP Product overview: TMUX1121DGKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1121DGKR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
IC SWITCH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1121DGKRDKR-ND | 747-TMUX1121DGKR | TMUX1121DGKR | TMUX1121DGKR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Supply Voltage (VS) | 1.08 to 5.5 volts | 1.08 to ? volts | ||
| Ron | 4 ohms | 4 ohms | 0.1300 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz |