2 Circuit IC Switch 2:1 5.4Ohm 10-QFN (1.8x1.4)
Manufacturer: STMicroelectronics
Win Source Part Number: 066368-STG3220QTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Charge Injection: 6.4pC
Crosstalk: -78dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5.4 Ohm
Case / Package: 10-QFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 15ns, 13ns
Channel Capacitance(CS off, CD off): 2pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Dual SPDT Analog Switch, 10-Pin QFN, Surface Mount Product overview: STG3220QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SMD, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3220QTR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 5.4Ohm 10-QFN (1.8x1.4)
IC SWITCH DUAL SPDT 10QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-9077-2-ND | 066368-STG3220QTR | 747-STG3220QTR | STG3220QTR | STG3220QTR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3220QTR | Dual SMD QFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | |||
| Ron | 5.4 ohms | 5.4 ohms | 0.1000 ohms | ||
| Bandwidth | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |
| tON | 15 ns |