Texas Instruments TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth TS3A27518ERTWR

Description
6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85
Request a Quote Datasheet
Description
6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth - TS3A27518ERTWR - Texas Instruments
Dallas, TX, United States
TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth
TS3A27518ERTWR
TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth TS3A27518ERTWR
6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85

6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 24-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
240MHz 3.3V Analog Switch and Multiplexer IC
747-TS3A27518ERTWR
240MHz 3.3V Analog Switch and Multiplexer IC 747-TS3A27518ERTWR
6-Ch 2:1 Analog Mux/Demux, 240MHz BW, 3.3V, WQFN Product overview: TS3A27518ERTWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 240MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A27518ERTWR can be used for catalog matching and distributor lookup.

6-Ch 2:1 Analog Mux/Demux, 240MHz BW, 3.3V, WQFN Product overview: TS3A27518ERTWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 240MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A27518ERTWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25415-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25415-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-25415-6-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25415-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25415-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-25415-2-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25415-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25415-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-25415-1-ND
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A27518ERTWR
Analog Switches, Multiplexers, Demultiplexers TS3A27518ERTWR
6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4)

Buy Now
Analogue Multiplexer, 6-Ch, 1 Texas Instruments - 29AH8284 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer, 6-Ch, 1 Texas Instruments
29AH8284
Analogue Multiplexer, 6-Ch, 1 Texas Instruments 29AH8284
ANALOGUE MULTIPLEXER, 6-CH, 1:2, WQFN-24; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:0.3ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes

ANALOGUE MULTIPLEXER, 6-CH, 1:2, WQFN-24; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:0.3ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS3A27518ERTWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS3A27518ERTWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS3A27518ERTWR
WQFN-24-EP(4x4) Analog Switches / Multiplexers ROHS

WQFN-24-EP(4x4) Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A27518ERTWR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A27518ERTWR
IC MUX/DEMUX 6X1 24WQFN

IC MUX/DEMUX 6X1 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A27518ERTWR 747-TS3A27518ERTWR 296-25415-6-ND TS3A27518ERTWR 29AH8284 TS3A27518ERTWR TS3A27518ERTWR
Product Name TS3A27518E 6-Bit, 1-of-2 Mux/Demux with 240 MHz Bandwidth 240MHz 3.3V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Multiplexer, 6-Ch, 1 Texas Instruments Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Switch Type 6 X SPDT
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Ron 4.4 ohms 6.2 ohms 6.2 ohms 0.3000 ohms 0.3000 ohms
Min Operating Current 4.00E-5 mA 4.00E-5 mA
Unlock Full Specs
to access all available technical data