Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DBVR

Description
Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157DBVR
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DBVR
Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14908-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14908-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14908-6-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14908-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14908-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14908-1-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14908-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14908-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14908-2-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DBVR - 007211-SN74LVC1G3157DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DBVR
007211-SN74LVC1G3157DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DBVR 007211-SN74LVC1G3157DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007211-SN74LVC1G3157 DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 340MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: SN74LVC1G3157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Alternative Parts (Cross-Reference): FSA4157P6_NL; ADG779BKS; MAX4730EXT; MAX4730EXT+; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Audio, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 007211-SN74LVC1G3157DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 340MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: SN74LVC1G3157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Alternative Parts (Cross-Reference): FSA4157P6_NL; ADG779BKS; MAX4730EXT; MAX4730EXT+;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Audio, Signal Processing

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8096009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8096009P
Multiplexer & Demultiplexer ICs 8096009P
SPDT Analog Switch SOT23-6

SPDT Analog Switch SOT23-6

Supplier's Site
Multiplexer & Demultiplexer ICs - 8096009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8096009
Multiplexer & Demultiplexer ICs 8096009
SPDT Analog Switch SOT23-6

SPDT Analog Switch SOT23-6

Supplier's Site
Multiplexer & Demultiplexer ICs - 1626711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1626711
Multiplexer & Demultiplexer ICs 1626711
SPDT Analog Switch SOT23-6

SPDT Analog Switch SOT23-6

Supplier's Site
Singapore, Singapore
340MHz 5.5V SOT-23 Analog Switch and Multiplexer IC
747-SN74LVC1G3157DBVR
340MHz 5.5V SOT-23 Analog Switch and Multiplexer IC 747-SN74LVC1G3157DBVR
1-Ch 2:1 Analog Switch, 340MHz, SOT-23, 5.5V Product overview: SN74LVC1G3157DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 340MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DBV R can be used for catalog matching and distributor lookup.

1-Ch 2:1 Analog Switch, 340MHz, SOT-23, 5.5V Product overview: SN74LVC1G3157DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 340MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DBVR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DBVR
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC1G3157DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC1G3157DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC1G3157DBVR
15Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

15Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DBVR
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G3157DBVR 296-14908-6-ND 007211-SN74LVC1G3157DBVR 8096009P 8096009 747-SN74LVC1G3157DBVR SN74LVC1G3157DBVR SN74LVC1G3157DBVR SN74LVC1G3157DBVR
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DBVR Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 340MHz 5.5V SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251RGYRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details