4 Circuit IC Switch 1:1 4.5Ohm 16-UQFN (2.6x1.8)
4 Circuit IC Switch 1:1 4.5Ohm 16-UQFN (2.6x1.8)
4 Circuit IC Switch 1:1 4.5Ohm 16-UQFN (2.6x1.8)
5-V, 1:1 (SPST), 4-channel analog switch with powered-off protection & 1.8-V input logic 16-UQFN -40 to 125 Product overview: TMUX1511RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1511RSVR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 4.5Ohm 16-UQFN (2.6x1.8)
IC SWITCH SPST QUAD 16UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-53443-6-ND | 747-TMUX1511RSVR | TMUX1511RSVR | TMUX1511RSVR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Ron | 4.5 ohms | 4.5 ohms | 0.0700 ohms | |
| Bandwidth | 3000 MHz | 3000 MHz | 3000 MHz | |
| tON | 60000 ns | |||
| tOFF | 4000 ns |